TE Connectivity Through Hole Resistors CFR50J2K0

Description
TE Connectivity CFR50J2K0 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR50J2K0 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 132567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132567
Through Hole Resistors 132567
TE Connectivity CFR50J2K0 Resistor

TE Connectivity CFR50J2K0 Resistor

Supplier's Site
Through Hole Resistors - 132567P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132567P
Through Hole Resistors 132567P
CFR50 carbon film resistor,2K 0.66W

CFR50 carbon film resistor,2K 0.66W

Supplier's Site
Through Hole Resistors - 1616125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616125
Through Hole Resistors 1616125
TE Connectivity CFR50J2K0 Resistor

TE Connectivity CFR50J2K0 Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR50J2K0TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J2K0TB-ND
Through Hole Resistors 1712-CFR50J2K0TB-ND
2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J2K0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J2K0CT-ND
Through Hole Resistors 1712-CFR50J2K0CT-ND
RES 2K OHM 5% 1/2W AXIAL

RES 2K OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 2 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5952 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 2 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5952
Through Hole Carbon Film Resistor, Cfr Series, 2 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5952
Through Hole Carbon Film Resistor, CFR Series, 2 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 2 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 132567 132567P 1712-CFR50J2K0TB-ND 95W5952
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 2 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2000 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers