TE Connectivity Through Hole Resistors CFR50J22R

Description
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J22RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J22RTB-ND
Through Hole Resistors 1712-CFR50J22RTB-ND
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J22RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J22RCT-ND
Through Hole Resistors 1712-CFR50J22RCT-ND
RES 22 OHM 5% 1/2W AXIAL

RES 22 OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 132090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132090
Through Hole Resistors 132090
TE Connectivity CFR50J22R Resistor

TE Connectivity CFR50J22R Resistor

Supplier's Site
Through Hole Resistors - 132090P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132090P
Through Hole Resistors 132090P
CFR50 carbon film resistor,22R 0.5W

CFR50 carbon film resistor,22R 0.5W

Supplier's Site
Through Hole Resistors - 1614779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614779
Through Hole Resistors 1614779
TE Connectivity CFR50J22R Resistor

TE Connectivity CFR50J22R Resistor

Supplier's Site
Res, 22R, 0.5W, Carbon Film Rohs Compliant Neohm Te Connectivity - 68AH9286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.5W, Carbon Film Rohs Compliant Neohm Te Connectivity
68AH9286
Res, 22R, 0.5W, Carbon Film Rohs Compliant Neohm Te Connectivity 68AH9286
RES, 22R, 0.5W, CARBON FILM ROHS COMPLIANT: YES

RES, 22R, 0.5W, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR50J22RTB-ND 132090 132090P 68AH9286
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 22R, 0.5W, Carbon Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers