TE Connectivity Through Hole Resistors CFR50J22K

Description
RES 22K OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 22K OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J22KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J22KCT-ND
Through Hole Resistors 1712-CFR50J22KCT-ND
RES 22K OHM 5% 1/2W AXIAL

RES 22K OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J22KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J22KTB-ND
Through Hole Resistors 1712-CFR50J22KTB-ND
22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 132810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132810
Through Hole Resistors 132810
TE Connectivity CFR50J22K Resistor

TE Connectivity CFR50J22K Resistor

Supplier's Site
Through Hole Resistors - 132810P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132810P
Through Hole Resistors 132810P
CFR50 carbon film resistor,22K 0.5W

CFR50 carbon film resistor,22K 0.5W

Supplier's Site
Through Hole Resistors - 1614621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614621
Through Hole Resistors 1614621
TE Connectivity CFR50J22K Resistor

TE Connectivity CFR50J22K Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 22 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5962 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 22 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5962
Through Hole Carbon Film Resistor, Cfr Series, 22 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5962
Through Hole Carbon Film Resistor, CFR Series, 22 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 22 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR50J22KCT-ND 132810 132810P 95W5962
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 22 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details