TE Connectivity Through Hole Resistors CFR50J220R

Description
TE Connectivity CFR50J220R Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR50J220R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 132337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132337
Through Hole Resistors 132337
TE Connectivity CFR50J220R Resistor

TE Connectivity CFR50J220R Resistor

Supplier's Site
Through Hole Resistors - 132337P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132337P
Through Hole Resistors 132337P
CFR50 carbon film resistor,220R 0.66W

CFR50 carbon film resistor,220R 0.66W

Supplier's Site
Through Hole Resistors - 1648721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648721
Through Hole Resistors 1648721
TE Connectivity CFR50J220R Resistor

TE Connectivity CFR50J220R Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR50J220RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J220RTB-ND
Through Hole Resistors 1712-CFR50J220RTB-ND
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J220RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J220RCT-ND
Through Hole Resistors 1712-CFR50J220RCT-ND
RES 220 OHM 5% 1/2W AXIAL

RES 220 OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 220 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5964 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 220 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5964
Through Hole Carbon Film Resistor, Cfr Series, 220 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5964
Through Hole Carbon Film Resistor, CFR Series, 220 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 220 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 132337 132337P 1712-CFR50J220RTB-ND 95W5964
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 220 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 220 ohms 220 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details