TE Connectivity Through Hole Resistors CFR50J220K

Description
220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J220KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J220KTB-ND
Through Hole Resistors 1712-CFR50J220KTB-ND
220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J220KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J220KCT-ND
Through Hole Resistors 1712-CFR50J220KCT-ND
RES 220K OHM 5% 1/2W AXIAL

RES 220K OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 133059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
133059
Through Hole Resistors 133059
TE Connectivity CFR50J220K Resistor

TE Connectivity CFR50J220K Resistor

Supplier's Site
Through Hole Resistors - 133059P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
133059P
Through Hole Resistors 133059P
CFR50 carbon film resistor,220K 0.66W

CFR50 carbon film resistor,220K 0.66W

Supplier's Site
Through Hole Resistors - 1638488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638488
Through Hole Resistors 1638488
TE Connectivity CFR50J220K Resistor

TE Connectivity CFR50J220K Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 220 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5963 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 220 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5963
Through Hole Carbon Film Resistor, Cfr Series, 220 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5963
Through Hole Carbon Film Resistor, CFR Series, 220 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 220 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR50J220KTB-ND 133059 133059P 95W5963
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 220 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details