1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
RES 1M OHM 5% 1/2W AXIAL
TE Connectivity CFR50J1M0 Resistor
CFR50 carbon film resistor,1M 0.5W
TE Connectivity CFR50J1M0 Resistor
Through Hole Carbon Film Resistor, CFR Series, 1 Mohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR50J1M0TB-ND | 133217 | 133217P | 95W5925 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 1 Mohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | CarbonFilm | CarbonFilm; Carbon film | CarbonFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % |