TE Connectivity Through Hole Carbon Film Resistor, Cfr Series, 1.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity CFR50J1K3

Description
Through Hole Carbon Film Resistor, CFR Series, 1.3 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, CFR Series, 1.3 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Cfr Series, 1.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5921 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 1.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5921
Through Hole Carbon Film Resistor, Cfr Series, 1.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5921
Through Hole Carbon Film Resistor, CFR Series, 1.3 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 1.3 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95W5921
Product Name Through Hole Carbon Film Resistor, Cfr Series, 1.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details