TE Connectivity Through Hole Resistors CFR50J1K2

Description
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129439TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129439TB-ND
Through Hole Resistors A129439TB-ND
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A129439CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129439CT-ND
Through Hole Resistors A129439CT-ND
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1251143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251143
Through Hole Resistors 1251143
TE Connectivity CFR50J1K2 Resistor

TE Connectivity CFR50J1K2 Resistor

Supplier's Site
Through Hole Resistors - 1680185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1680185
Through Hole Resistors 1680185
TE Connectivity CFR50J1K2 Resistor

TE Connectivity CFR50J1K2 Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 1.2 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5920 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 1.2 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5920
Through Hole Carbon Film Resistor, Cfr Series, 1.2 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5920
Through Hole Carbon Film Resistor, CFR Series, 1.2 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 1.2 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129439TB-ND 1251143 95W5920
Product Name Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 1.2 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details