TE Connectivity CFR50J1K1 Resistor
CFR50 carbon film resistor,1K1 0.5W
TE Connectivity CFR50J1K1 Resistor
RES 1.1K OHM 5% 1/2W AXIAL
1.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Through Hole Carbon Film Resistor, CFR Series, 1.1 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Through Hole Carbon Film Resistor, CFR Series, 1.1 kohm, 500 mW, - 5%, 350 V, Axial Leaded
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 132501 | 132501P | 1712-CFR50J1K1CT-ND | 95W5919 | 22R0627 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 1.1 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity | Through Hole Carbon Film Resistor, Cfr Series, 1.1 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Neohm Te Connectivity |
| Technology / Construction | CarbonFilm; Carbon film | CarbonFilm | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 1100 ohms | ||||
| Power Rating | 0.5000 watts | 0.5000 watts |