TE Connectivity Through Hole Resistors CFR50J150R

Description
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129438TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129438TB-ND
Through Hole Resistors A129438TB-ND
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A129438CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129438CT-ND
Through Hole Resistors A129438CT-ND
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 150R, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity - 68AH9285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity
68AH9285
Res, 150R, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity 68AH9285
RES, 150R, 0.5W, 350V, AXIAL ROHS COMPLIANT: YES

RES, 150R, 0.5W, 350V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129438TB-ND 68AH9285
Product Name Through Hole Resistors Res, 150R, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details