TE Connectivity Through Hole Resistors CFR50J10R

Description
RES 10 OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 10 OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J10RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J10RCT-ND
Through Hole Resistors 1712-CFR50J10RCT-ND
RES 10 OHM 5% 1/2W AXIAL

RES 10 OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J10RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J10RTB-ND
Through Hole Resistors 1712-CFR50J10RTB-ND
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 132012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132012
Through Hole Resistors 132012
TE Connectivity CFR50J10R Resistor

TE Connectivity CFR50J10R Resistor

Supplier's Site
Through Hole Resistors - 132012P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132012P
Through Hole Resistors 132012P
CFR50 carbon film resistor,10R 0.5W

CFR50 carbon film resistor,10R 0.5W

Supplier's Site
Through Hole Resistors - 1614778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614778
Through Hole Resistors 1614778
TE Connectivity CFR50J10R Resistor

TE Connectivity CFR50J10R Resistor

Supplier's Site
Res, 10R, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity - 68AH9284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity
68AH9284
Res, 10R, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity 68AH9284
RES, 10R, 0.5W, 350V, AXIAL ROHS COMPLIANT: YES

RES, 10R, 0.5W, 350V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR50J10RCT-ND 132012 132012P 68AH9284
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 10R, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers