TE Connectivity Through Hole Resistors CFR50J10M

Description
RES 10M OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 10M OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J10MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J10MCT-ND
Through Hole Resistors 1712-CFR50J10MCT-ND
RES 10M OHM 5% 1/2W AXIAL

RES 10M OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J10MTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J10MTB-ND
Through Hole Resistors 1712-CFR50J10MTB-ND
10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 10M, 0.5W, Axial, Thin Film; Resistance Neohm Te Connectivity - 64AH2742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 0.5W, Axial, Thin Film; Resistance Neohm Te Connectivity
64AH2742
Res, 10M, 0.5W, Axial, Thin Film; Resistance Neohm Te Connectivity 64AH2742
RES, 10M, 0.5W, AXIAL, THIN FILM; Resistance:10Mohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

RES, 10M, 0.5W, AXIAL, THIN FILM; Resistance:10Mohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

Supplier's Site
Resistor;Carbon Film;Res 10 Megohms;Pwr-Rtg 0.5 W;Tol 5%;Axial - 70063298 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 10 Megohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70063298
Resistor;Carbon Film;Res 10 Megohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70063298
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 1712-CFR50J10MCT-ND 64AH2742 70063298
Product Name Through Hole Resistors Res, 10M, 0.5W, Axial, Thin Film; Resistance Neohm Te Connectivity Resistor;Carbon Film;Res 10 Megohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm Thin Film (Chip) CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers