TE Connectivity 0.5W 350V Resistor CFR50J10K

Description
Carbon Film Resistor, 10kR, 0.5W, 350V, 5% Tol, Axial Product overview: CFR50J10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR50J10K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Carbon Film Resistor, 10kR, 0.5W, 350V, 5% Tol, Axial Product overview: CFR50J10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR50J10K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 350V Resistor - 53-CFR50J10K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 350V Resistor
53-CFR50J10K
0.5W 350V Resistor 53-CFR50J10K
Carbon Film Resistor, 10kR, 0.5W, 350V, 5% Tol, Axial Product overview: CFR50J10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR50J10K can be used for catalog matching and distributor lookup.

Carbon Film Resistor, 10kR, 0.5W, 350V, 5% Tol, Axial Product overview: CFR50J10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR50J10K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A105986TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105986TB-ND
Through Hole Resistors A105986TB-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A105986CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105986CT-ND
Through Hole Resistors A105986CT-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Carbon Film Resistors - Through Hole 10KOhm 1/2W 1200PPM - 792-CFR50J10K - Utmel Electronic Limited
Hong Kong, China
Carbon Film Resistors - Through Hole 10KOhm 1/2W 1200PPM
792-CFR50J10K
Carbon Film Resistors - Through Hole 10KOhm 1/2W 1200PPM 792-CFR50J10K
Carbon Film Resistors - Through Hole 10KOhm 1/2W 1200PPM

Carbon Film Resistors - Through Hole 10KOhm 1/2W 1200PPM

Supplier's Site
Fort Worth, TX, USA
Resistor;Carbon Film;Res 10 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70063297
Resistor;Carbon Film;Res 10 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70063297
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CFR50J10K A105986TB-ND 792-CFR50J10K 70063297
Product Name 0.5W 350V Resistor Through Hole Resistors Carbon Film Resistors - Through Hole 10KOhm 1/2W 1200PPM Resistor;Carbon Film;Res 10 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
Technology / Construction CARBON FILM CarbonFilm Carbon Composition; CarbonFilm; Carbon Film CarbonFilm
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details