TE Connectivity Resistors - Through Hole Resistors CFR50J100R

Description
Win Source Part Number: 1006420-CFR50J100R Category: Resistors>Through Hole Resistors Series: CFR50, Neohm Package: Tape & Box (TB) Standard Package: 6,000 Tolerance: ±5% Temperature Coefficient: 0/ -450ppm/°C Power (Watts): 0.5W, 1/2W Composition: Carbon Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.118" Dia x 0.354" L (3.00mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.10.0065 Mfr: TE Connectivity Passive Product Other Names: 1623932-6-ND,1623932 -6
Request a Quote Datasheet
Description
Win Source Part Number: 1006420-CFR50J100R Category: Resistors>Through Hole Resistors Series: CFR50, Neohm Package: Tape & Box (TB) Standard Package: 6,000 Tolerance: ±5% Temperature Coefficient: 0/ -450ppm/°C Power (Watts): 0.5W, 1/2W Composition: Carbon Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.118" Dia x 0.354" L (3.00mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.10.0065 Mfr: TE Connectivity Passive Product Other Names: 1623932-6-ND,1623932 -6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1006420-CFR50J100R
Resistors - Through Hole Resistors 1006420-CFR50J100R
Win Source Part Number: 1006420-CFR50J100R Category: Resistors>Through Hole Resistors Series: CFR50, Neohm Package: Tape & Box (TB) Standard Package: 6,000 Tolerance: ±5% Temperature Coefficient: 0/ -450ppm/°C Power (Watts): 0.5W, 1/2W Composition: Carbon Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.118" Dia x 0.354" L (3.00mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.10.0065 Mfr: TE Connectivity Passive Product Other Names: 1623932-6-ND,1623932 -6

Win Source Part Number: 1006420-CFR50J100R
Category: Resistors>Through Hole Resistors
Series: CFR50, Neohm
Package: Tape & Box (TB)
Standard Package: 6,000
Tolerance: ±5%
Temperature Coefficient: 0/ -450ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.118" Dia x 0.354" L (3.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.10.0065
Mfr: TE Connectivity Passive Product
Other Names: 1623932-6-ND,1623932-6

Buy Now Datasheet
0.5W 350V Resistor - 53-CFR50J100R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 350V Resistor
53-CFR50J100R
0.5W 350V Resistor 53-CFR50J100R
100R 0.5W Carbon Film Resistor, 350V, 5% Tol, Axial Product overview: CFR50J100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR50J100R can be used for catalog matching and distributor lookup.

100R 0.5W Carbon Film Resistor, 350V, 5% Tol, Axial Product overview: CFR50J100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR50J100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-CFR50J100RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J100RTB-ND
Through Hole Resistors 1712-CFR50J100RTB-ND
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J100RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J100RCT-ND
Through Hole Resistors 1712-CFR50J100RCT-ND
RES 100 OHM 5% 1/2W AXIAL

RES 100 OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 100 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5937 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 100 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5937
Through Hole Carbon Film Resistor, Cfr Series, 100 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5937
Through Hole Carbon Film Resistor, CFR Series, 100 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 100 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1006420-CFR50J100R 53-CFR50J100R 1712-CFR50J100RTB-ND 95W5937
Product Name Resistors - Through Hole Resistors 0.5W 350V Resistor Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 100 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; MetalFilm CARBON FILM CarbonFilm CarbonFilm
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 0.0 to -450 ±ppm/°C -450 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details