TE Connectivity Through Hole Resistors CFR25J8R2

Description
8.2 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote
Description
8.2 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Carbon Film Resistor, CFR Series, features a resistance value of 8.2 Ohms and a power rating of 330 mW. It has a tolerance of 5% and a maximum voltage rating of 250 V. This resistor is designed with an axial leaded configuration and is compliant with RoHS standards. The construction includes a ceramic core with a high alumina content, providing enhanced reliability and power-to-size ratios. It is suitable for various applications, including audio, communications, measurement, and computer circuits. The resistor is marked with a four-color band code for easy identification and is compatible with automatic insertion equipment.

Datasheet Summary
Powered by GS/AI

The Through Hole Carbon Film Resistor, CFR Series, features a resistance value of 8.2 Ohms and a power rating of 330 mW. It has a tolerance of 5% and a maximum voltage rating of 250 V. This resistor is designed with an axial leaded configuration and is compliant with RoHS standards. The construction includes a ceramic core with a high alumina content, providing enhanced reliability and power-to-size ratios. It is suitable for various applications, including audio, communications, measurement, and computer circuits. The resistor is marked with a four-color band code for easy identification and is compatible with automatic insertion equipment.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR25J8R2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR25J8R2-ND
Through Hole Resistors CFR25J8R2-ND
8.2 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

8.2 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1111-CFR25J8R2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-CFR25J8R2TB-ND
Through Hole Resistors 1111-CFR25J8R2TB-ND
CARBON FILM RESISTORS-THROUGH HO

CARBON FILM RESISTORS-THROUGH HO

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5912 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W5912
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W5912
Through Hole Carbon Film Resistor, CFR Series, 8.2 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 8.2 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity - 23R4920 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity
23R4920
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity 23R4920
Through Hole Carbon Film Resistor, CFR Series, 8.2 ohm, 330 mW, - 5%, 250 V, Axial Leaded

Through Hole Carbon Film Resistor, CFR Series, 8.2 ohm, 330 mW, - 5%, 250 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CFR25J8R2-ND 1111-CFR25J8R2TB-ND 95W5912 23R4920
Product Name Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 8.2 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity Through Hole Carbon Film Resistor, Cfr Series, 8.2 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details