82 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
82 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Through Hole Carbon Film Resistor, CFR Series, 82 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A129437TB-ND | 1111-CFR25J82RTB-ND | 95W5914 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 82 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use | |
| Technology / Construction | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Resistance Range | 82 ohms |