TE Connectivity Through Hole Resistors CFR25J820K

Description
820 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
820 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR25J820K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR25J820K-ND
Through Hole Resistors CFR25J820K-ND
820 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

820 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
RES 820K OHM 1/3W 5% AXIAL - 785-CFR25J820K - Utmel Electronic Limited
Hong Kong, China
RES 820K OHM 1/3W 5% AXIAL
785-CFR25J820K
RES 820K OHM 1/3W 5% AXIAL 785-CFR25J820K
RES 820K OHM 1/3W 5% AXIAL

RES 820K OHM 1/3W 5% AXIAL

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 820 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity - 20R0725 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 820 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity
20R0725
Through Hole Carbon Film Resistor, Cfr Series, 820 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity 20R0725
Through Hole Carbon Film Resistor, CFR Series, 820 kohm, 330 mW, - 5%, 250 V, Axial Leaded

Through Hole Carbon Film Resistor, CFR Series, 820 kohm, 330 mW, - 5%, 250 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CFR25J820K-ND 785-CFR25J820K 20R0725
Product Name Through Hole Resistors RES 820K OHM 1/3W 5% AXIAL Through Hole Carbon Film Resistor, Cfr Series, 820 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details