TE Connectivity Through Hole Resistors CFR25J6K8

Description
TE Connectivity CFR25J6K8 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR25J6K8 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 131356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131356
Through Hole Resistors 131356
TE Connectivity CFR25J6K8 Resistor

TE Connectivity CFR25J6K8 Resistor

Supplier's Site
Through Hole Resistors - 131356P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131356P
Through Hole Resistors 131356P
CFR25 carbon film resistor,6K8 0.33W

CFR25 carbon film resistor,6K8 0.33W

Supplier's Site
Through Hole Resistors - 1638485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638485
Through Hole Resistors 1638485
TE Connectivity CFR25J6K8 Resistor

TE Connectivity CFR25J6K8 Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR25J6K8TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J6K8TB-ND
Through Hole Resistors 1712-CFR25J6K8TB-ND
6.8 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

6.8 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR25J6K8CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J6K8CT-ND
Through Hole Resistors 1712-CFR25J6K8CT-ND
RES 6.8K OHM 5% 1/3W AXIAL

RES 6.8K OHM 5% 1/3W AXIAL

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 6.8 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5902 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 6.8 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W5902
Through Hole Carbon Film Resistor, Cfr Series, 6.8 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W5902
Through Hole Carbon Film Resistor, CFR Series, 6.8 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 6.8 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 131356 131356P 1712-CFR25J6K8TB-ND 95W5902
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 6.8 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 6800 ohms
Power Rating 0.3300 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details