TE Connectivity Through Hole Resistors CFR25J680R

Description
TE Connectivity CFR25J680R Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR25J680R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 131233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131233
Through Hole Resistors 131233
TE Connectivity CFR25J680R Resistor

TE Connectivity CFR25J680R Resistor

Supplier's Site
Through Hole Resistors - 131233P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131233P
Through Hole Resistors 131233P
CFR25 carbon film resistor,680R 0.33W

CFR25 carbon film resistor,680R 0.33W

Supplier's Site
Through Hole Resistors - 1614775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614775
Through Hole Resistors 1614775
TE Connectivity CFR25J680R Resistor

TE Connectivity CFR25J680R Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR25J680RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J680RCT-ND
Through Hole Resistors 1712-CFR25J680RCT-ND
RES 680 OHM 5% 1/3W AXIAL

RES 680 OHM 5% 1/3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR25J680RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J680RTB-ND
Through Hole Resistors 1712-CFR25J680RTB-ND
680 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

680 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 680R, 0.33W, 250V, Axial Rohs Compliant Neohm Te Connectivity - 68AH9283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.33W, 250V, Axial Rohs Compliant Neohm Te Connectivity
68AH9283
Res, 680R, 0.33W, 250V, Axial Rohs Compliant Neohm Te Connectivity 68AH9283
RES, 680R, 0.33W, 250V, AXIAL ROHS COMPLIANT: YES

RES, 680R, 0.33W, 250V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 131233 131233P 1712-CFR25J680RCT-ND 68AH9283
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 680R, 0.33W, 250V, Axial Rohs Compliant Neohm Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 680 ohms 680 ohms
Power Rating 0.3300 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details