TE Connectivity CFR25J560R Resistor
CFR25 carbon film resistor,560R 0.33W
TE Connectivity CFR25J560R Resistor
560 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
RES 560 OHM 5% 1/3W AXIAL
Through Hole Carbon Film Resistor, CFR Series, 560 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 131227 | 131227P | 1712-CFR25J560RTB-ND | 95W5901 | 70063089 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 560 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity | Resistor;Carbon Film;Res 560 Ohms;Pwr-Rtg 0.33 W;Tol 5%;Axial |
| Technology / Construction | CarbonFilm; Carbon film | CarbonFilm | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 560 ohms | 560 ohms | 560 ohms | ||
| Power Rating | 0.3300 watts | 0.3330 watts | 0.3300 watts |