TE Connectivity Through Hole Resistors CFR25J4M7

Description
4.7 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129337TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129337TB-ND
Through Hole Resistors A129337TB-ND
4.7 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

4.7 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A129337CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129337CT-ND
Through Hole Resistors A129337CT-ND
4.7 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

4.7 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1111-CFR25J4M7TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-CFR25J4M7TB-ND
Through Hole Resistors 1111-CFR25J4M7TB-ND
CARBON FILM RESISTORS-THROUGH HO

CARBON FILM RESISTORS-THROUGH HO

Buy Now Datasheet
Through Hole Resistors - 135645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135645
Through Hole Resistors 135645
TE Connectivity CFR25J4M7 Resistor

TE Connectivity CFR25J4M7 Resistor

Supplier's Site
Through Hole Resistors - 135645P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135645P
Through Hole Resistors 135645P
CFR25 carbon film resistor,4M7 0.33W

CFR25 carbon film resistor,4M7 0.33W

Supplier's Site
Through Hole Resistors - 1615133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615133
Through Hole Resistors 1615133
TE Connectivity CFR25J4M7 Resistor

TE Connectivity CFR25J4M7 Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 4.7 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5888 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 4.7 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W5888
Through Hole Carbon Film Resistor, Cfr Series, 4.7 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W5888
Through Hole Carbon Film Resistor, CFR Series, 4.7 Mohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 4.7 Mohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A129337TB-ND 1111-CFR25J4M7TB-ND 135645 135645P 95W5888
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 4.7 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers