TE Connectivity Through Hole Resistors CFR25J470R

Description
RES 470 OHM 5% 1/3W AXIAL
Request a Quote Datasheet
Description
RES 470 OHM 5% 1/3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR25J470RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J470RCT-ND
Through Hole Resistors 1712-CFR25J470RCT-ND
RES 470 OHM 5% 1/3W AXIAL

RES 470 OHM 5% 1/3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR25J470RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J470RTB-ND
Through Hole Resistors 1712-CFR25J470RTB-ND
470 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

470 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1251133P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251133P
Through Hole Resistors 1251133P
TE Connectivity CFR25J470R Resistor

TE Connectivity CFR25J470R Resistor

Supplier's Site
Through Hole Resistors - 1251133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251133
Through Hole Resistors 1251133
TE Connectivity CFR25J470R Resistor

TE Connectivity CFR25J470R Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5893 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W5893
Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W5893
Through Hole Carbon Film Resistor, CFR Series, 470 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 470 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR25J470RCT-ND 1251133P 1251133 95W5893
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details