CFR25J470K -- CFR25 5% 470K NEOHM - TE CONNECTIVITY
TE Connectivity
Cfr25 5% 470K Neohm - Te Connectivity
CFR25J470K
Description
CFR25 5% 470K
Description
CFR25 5% 470K
Suppliers
Cfr25 5% 470K Neohm - Te Connectivity
45AJ2035
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2035 |
|
Product Name
|
Cfr25 5% 470K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details