TE Connectivity Through Hole Resistors CFR25J3M9

Description
3.9 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
3.9 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR25J3M9-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR25J3M9-ND
Through Hole Resistors CFR25J3M9-ND
3.9 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

3.9 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
RES 3.90M OHM 1/3W 5% AXIAL - 785-CFR25J3M9 - Utmel Electronic Limited
Hong Kong, China
RES 3.90M OHM 1/3W 5% AXIAL
785-CFR25J3M9
RES 3.90M OHM 1/3W 5% AXIAL 785-CFR25J3M9
RES 3.90M OHM 1/3W 5% AXIAL

RES 3.90M OHM 1/3W 5% AXIAL

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 3.9 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity - 21R8089 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 3.9 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity
21R8089
Through Hole Carbon Film Resistor, Cfr Series, 3.9 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity 21R8089
Through Hole Carbon Film Resistor, CFR Series, 3.9 Mohm, 330 mW, - 5%, 250 V, Axial Leaded

Through Hole Carbon Film Resistor, CFR Series, 3.9 Mohm, 330 mW, - 5%, 250 V, Axial Leaded

Supplier's Site Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 3.9 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5873 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 3.9 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W5873
Through Hole Carbon Film Resistor, Cfr Series, 3.9 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W5873
Through Hole Carbon Film Resistor, CFR Series, 3.9 Mohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 3.9 Mohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CFR25J3M9-ND 785-CFR25J3M9 21R8089 95W5873
Product Name Through Hole Resistors RES 3.90M OHM 1/3W 5% AXIAL Through Hole Carbon Film Resistor, Cfr Series, 3.9 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity Through Hole Carbon Film Resistor, Cfr Series, 3.9 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details