TE Connectivity Through Hole Resistors CFR25J3M3

Description
3.3 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
3.3 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR25J3M3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR25J3M3-ND
Through Hole Resistors CFR25J3M3-ND
3.3 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

3.3 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1111-CFR25J3M3TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-CFR25J3M3TB-ND
Through Hole Resistors 1111-CFR25J3M3TB-ND
CARBON FILM RESISTORS-THROUGH HO

CARBON FILM RESISTORS-THROUGH HO

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 3.3 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity - 20R0680 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 3.3 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity
20R0680
Through Hole Carbon Film Resistor, Cfr Series, 3.3 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity 20R0680
Through Hole Carbon Film Resistor, CFR Series, 3.3 Mohm, 330 mW, - 5%, 250 V, Axial Leaded

Through Hole Carbon Film Resistor, CFR Series, 3.3 Mohm, 330 mW, - 5%, 250 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CFR25J3M3-ND 1111-CFR25J3M3TB-ND 20R0680
Product Name Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 3.3 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers