3.9 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
RES 3.9K OHM 5% 1/3W AXIAL
TE Connectivity CFR25J3K9 Resistor
CFR25 carbon film resistor,3K9 0.33W
TE Connectivity CFR25J3K9 Resistor
RES, 3K9, 0.33W, 250V, AXIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR25J3K9TB-ND | 131328 | 131328P | 69AH7433 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 3K9, 0.33W, 250V, Axial Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | CarbonFilm | CarbonFilm; Carbon film | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 5 +/- % |