390 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Through Hole Carbon Film Resistor, CFR Series, 390 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CFR25J390R-ND | 95W5885 |
| Product Name | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 390 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | CarbonFilm | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |
| Resistance Range | 390 ohms |