TE Connectivity Through Hole Resistors CFR25J33R

Description
33 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR25J33R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR25J33R-ND
Through Hole Resistors CFR25J33R-ND
33 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

33 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 33 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5877 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 33 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W5877
Through Hole Carbon Film Resistor, Cfr Series, 33 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W5877
Through Hole Carbon Film Resistor, CFR Series, 33 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 33 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CFR25J33R-ND 95W5877
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 33 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers