330 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
RES 330 OHM 5% 1/3W AXIAL
TE Connectivity CFR25J330R Resistor
CFR25 carbon film resistor,330R 0.33W
TE Connectivity CFR25J330R Resistor
Through Hole Carbon Film Resistor, CFR Series, 330 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR25J330RTB-ND | 131198 | 131198P | 95W5879 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 330 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | CarbonFilm | CarbonFilm; Carbon film | CarbonFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads |
| Resistance Range | 330 ohms | 330 ohms |