TE Connectivity Through Hole Resistors CFR25J2M2W

Description
2.2 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR25J2M2W-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR25J2M2W-ND
Through Hole Resistors CFR25J2M2W-ND
2.2 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

2.2 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity - 20R0663 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity
20R0663
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity 20R0663
Through Hole Carbon Film Resistor, CFR Series, 2.2 Mohm, 330 mW, - 5%, 250 V, Axial Leaded

Through Hole Carbon Film Resistor, CFR Series, 2.2 Mohm, 330 mW, - 5%, 250 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CFR25J2M2W-ND 20R0663
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 2.2 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers