TE Connectivity Through Hole Resistors CFR25J2K7

Description
TE Connectivity CFR25J2K7 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR25J2K7 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 131306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131306
Through Hole Resistors 131306
TE Connectivity CFR25J2K7 Resistor

TE Connectivity CFR25J2K7 Resistor

Supplier's Site
Through Hole Resistors - 131306P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131306P
Through Hole Resistors 131306P
CFR25 carbon film resistor,2K7 0.33W

CFR25 carbon film resistor,2K7 0.33W

Supplier's Site
Through Hole Resistors - 1615140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615140
Through Hole Resistors 1615140
TE Connectivity CFR25J2K7 Resistor

TE Connectivity CFR25J2K7 Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR25J2K7TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J2K7TB-ND
Through Hole Resistors 1712-CFR25J2K7TB-ND
2.7 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

2.7 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR25J2K7CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J2K7CT-ND
Through Hole Resistors 1712-CFR25J2K7CT-ND
RES 2.7K OHM 5% 1/3W AXIAL

RES 2.7K OHM 5% 1/3W AXIAL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 131306 131306P 1712-CFR25J2K7TB-ND
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Technology / Construction CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS
Resistance Range 2700 ohms
Power Rating 0.3300 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers