TE Connectivity Through Hole Resistors CFR25J2K2

Description
2.2 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105881TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105881TB-ND
Through Hole Resistors A105881TB-ND
2.2 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

2.2 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A105881CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105881CT-ND
Through Hole Resistors A105881CT-ND
2.2 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

2.2 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1251135P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251135P
Through Hole Resistors 1251135P
TE Connectivity CFR25J2K2 Resistor

TE Connectivity CFR25J2K2 Resistor

Supplier's Site
Through Hole Resistors - 1251135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251135
Through Hole Resistors 1251135
TE Connectivity CFR25J2K2 Resistor

TE Connectivity CFR25J2K2 Resistor

Supplier's Site
Through Hole Resistors - 1680201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1680201
Through Hole Resistors 1680201
TE Connectivity CFR25J2K2 Resistor

TE Connectivity CFR25J2K2 Resistor

Supplier's Site
Res, 2K2, 0.33W, Carbon, Axial; Resistance Neohm Te Connectivity - 20R0659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.33W, Carbon, Axial; Resistance Neohm Te Connectivity
20R0659
Res, 2K2, 0.33W, Carbon, Axial; Resistance Neohm Te Connectivity 20R0659
RES, 2K2, 0.33W, CARBON, AXIAL; Resistance:2.2kohm; Product Range:CFR Series; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

RES, 2K2, 0.33W, CARBON, AXIAL; Resistance:2.2kohm; Product Range:CFR Series; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5851 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W5851
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W5851
Through Hole Carbon Film Resistor, CFR Series, 2.2 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 2.2 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A105881TB-ND 1251135P 1251135 20R0659 95W5851
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 2K2, 0.33W, Carbon, Axial; Resistance Neohm Te Connectivity Through Hole Carbon Film Resistor, Cfr Series, 2.2 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded ThroughHole; Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details