TE Connectivity Through Hole Resistors CFR25J22K

Description
RES 22K OHM 5% 1/3W AXIAL
Request a Quote Datasheet
Description
RES 22K OHM 5% 1/3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR25J22KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J22KCT-ND
Through Hole Resistors 1712-CFR25J22KCT-ND
RES 22K OHM 5% 1/3W AXIAL

RES 22K OHM 5% 1/3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR25J22KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J22KTB-ND
Through Hole Resistors 1712-CFR25J22KTB-ND
22 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

22 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 131413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131413
Through Hole Resistors 131413
TE Connectivity CFR25J22K Resistor

TE Connectivity CFR25J22K Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 22 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5860 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 22 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W5860
Through Hole Carbon Film Resistor, Cfr Series, 22 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W5860
Through Hole Carbon Film Resistor, CFR Series, 22 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 22 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CFR25J22KCT-ND 131413 95W5860
Product Name Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 22 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details