The Through Hole Carbon Film Resistor, CFR Series, features a resistance value of 220 kΩ, a power rating of 330 mW, and a tolerance of 5%. It is designed for a maximum voltage of 250 V and is compliant with RoHS standards. The resistive element is made from a thin film of carbon on a high thermal conductivity ceramic core, which enhances reliability and performance in various applications, including audio, communications, and measurement circuits. The resistor is suitable for automatic insertion equipment and is typically supplied in taped packaging for ease of handling. Its operating temperature range extends from -55°C to +155°C, making it versatile for different environmental conditions.
220 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Through Hole Carbon Film Resistor, CFR Series, 220 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CFR25J220K-ND | 95W5862 |
| Product Name | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 220 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | CarbonFilm | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % |