TE Connectivity Through Hole Resistors CFR25J20K

Description
20 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
20 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR25J20K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR25J20K-ND
Through Hole Resistors CFR25J20K-ND
20 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

20 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 20 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5858 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 20 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W5858
Through Hole Carbon Film Resistor, Cfr Series, 20 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W5858
Through Hole Carbon Film Resistor, CFR Series, 20 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 20 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CFR25J20K-ND 95W5858
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 20 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details