TE Connectivity Through Hole Resistors CFR25J1R0

Description
RES 1 OHM 5% 1/3W AXIAL
Request a Quote Datasheet
Description
RES 1 OHM 5% 1/3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR25J1R0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J1R0CT-ND
Through Hole Resistors 1712-CFR25J1R0CT-ND
RES 1 OHM 5% 1/3W AXIAL

RES 1 OHM 5% 1/3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR25J1R0TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J1R0TB-ND
Through Hole Resistors 1712-CFR25J1R0TB-ND
1 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

1 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 135550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135550
Through Hole Resistors 135550
TE Connectivity CFR25J1R0 Resistor

TE Connectivity CFR25J1R0 Resistor

Supplier's Site
Through Hole Resistors - 135550P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135550P
Through Hole Resistors 135550P
CFR25 carbon film resistor,1R 0.33W

CFR25 carbon film resistor,1R 0.33W

Supplier's Site
Through Hole Resistors - 1638483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638483
Through Hole Resistors 1638483
TE Connectivity CFR25J1R0 Resistor

TE Connectivity CFR25J1R0 Resistor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number 1712-CFR25J1R0CT-ND 135550 135550P
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers