TE Connectivity Through Hole Resistors CFR25J1M5

Description
1.5 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR25J1M5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR25J1M5-ND
Through Hole Resistors CFR25J1M5-ND
1.5 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

1.5 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 1.5 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity - 20R0635 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 1.5 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity
20R0635
Through Hole Carbon Film Resistor, Cfr Series, 1.5 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity 20R0635
Through Hole Carbon Film Resistor, CFR Series, 1.5 Mohm, 330 mW, - 5%, 250 V, Axial Leaded

Through Hole Carbon Film Resistor, CFR Series, 1.5 Mohm, 330 mW, - 5%, 250 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CFR25J1M5-ND 20R0635
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 1.5 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details