The Through Hole Carbon Film Resistor, CFR Series, features a resistance value of 1 Mohm, a power rating of 330 mW, and a tolerance of 5%. It is designed for a maximum voltage of 250 V and is compliant with RoHS standards. The resistor is constructed with a carbon film element on a high thermal conductivity ceramic core, ensuring reliability in various applications, including audio, communications, and measurement circuits. The component is suitable for automatic insertion and is typically supplied in tape packaging for ease of handling. Its operating temperature range is from -55°C to +155°C, making it versatile for different environmental conditions.
RES 1M OHM 5% 1/3W AXIAL
1 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
TE Connectivity CFR25J1M0 Resistor
CFR25 carbon film resistor,1M 0.33W
TE Connectivity CFR25J1M0 Resistor
Through Hole Carbon Film Resistor, CFR Series, 1 Mohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR25J1M0CT-ND | 131615 | 131615P | 95W5826 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 1 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | CarbonFilm | CarbonFilm; Carbon film | CarbonFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % |