1.8 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
1.8k Ohm ±5% 0.333W, 1/3W Surface Mount Resistor Carbon Film 0/ -450ppm/°C Axial
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
Through Hole Carbon Film Resistor, CFR Series, 1.8 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CFR25J1K8-ND | 785-CFR25J1K8 | 70063061 | 95W5825 |
| Product Name | Through Hole Resistors | 1.8k Ohm ±5% 0.333W, 1/3W Surface Mount Resistor Carbon Film 0/ -450ppm/°C Axial | Resistor;Carbon Film;Res 1.8 Kilohms;Pwr-Rtg 0.33 W;Tol 5%;Axial | Through Hole Carbon Film Resistor, Cfr Series, 1.8 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Technology / Construction | CarbonFilm | Carbon Composition; CarbonFilm | CarbonFilm | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leads | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % | 5 +/- % |