TE Connectivity Through Hole Resistors CFR25J1K0

Description
TE Connectivity CFR25J1K0 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR25J1K0 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1680232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1680232
Through Hole Resistors 1680232
TE Connectivity CFR25J1K0 Resistor

TE Connectivity CFR25J1K0 Resistor

Supplier's Site
Through Hole Resistors - A105935TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105935TB-ND
Through Hole Resistors A105935TB-ND
1 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

1 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A105935CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105935CT-ND
Through Hole Resistors A105935CT-ND
1 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

1 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Resistor, Carbon Film, 1K, 5%, Axial; Resistance Te Connectivity - 95W5821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Carbon Film, 1K, 5%, Axial; Resistance Te Connectivity
95W5821
Resistor, Carbon Film, 1K, 5%, Axial; Resistance Te Connectivity 95W5821
RESISTOR, CARBON FILM, 1K, 5%, AXIAL; Resistance:1kohm; Product Range:CFR Series; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RESISTOR, CARBON FILM, 1K, 5%, AXIAL; Resistance:1kohm; Product Range:CFR Series; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site
Res, 1K, 0.33W, Axial, Carbon Film; Resistance Neohm Te Connectivity - 20R0627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.33W, Axial, Carbon Film; Resistance Neohm Te Connectivity
20R0627
Res, 1K, 0.33W, Axial, Carbon Film; Resistance Neohm Te Connectivity 20R0627
RES, 1K, 0.33W, AXIAL, CARBON FILM; Resistance:1kohm; Product Range:CFR Series; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 1K, 0.33W, AXIAL, CARBON FILM; Resistance:1kohm; Product Range:CFR Series; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1680232 A105935TB-ND 95W5821
Product Name Through Hole Resistors Through Hole Resistors Resistor, Carbon Film, 1K, 5%, Axial; Resistance Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details