TE Connectivity Through Hole Resistors CFR25J180R

Description
180 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
180 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR25J180RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J180RTB-ND
Through Hole Resistors 1712-CFR25J180RTB-ND
180 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

180 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR25J180RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J180RCT-ND
Through Hole Resistors 1712-CFR25J180RCT-ND
RES 180 OHM 5% 1/3W AXIAL

RES 180 OHM 5% 1/3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 131160P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131160P
Through Hole Resistors 131160P
CFR25 carbon film resistor,180R 0.33W

CFR25 carbon film resistor,180R 0.33W

Supplier's Site
Through Hole Resistors - 1638482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638482
Through Hole Resistors 1638482
TE Connectivity CFR25J180R Resistor

TE Connectivity CFR25J180R Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 180 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5850 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 180 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W5850
Through Hole Carbon Film Resistor, Cfr Series, 180 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W5850
Through Hole Carbon Film Resistor, CFR Series, 180 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 180 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR25J180RTB-ND 131160P 1638482 95W5850
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 180 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details