TE Connectivity Cfr25 5% 180R Neohm - Te Connectivity CFR25J180R

Description
CFR25 5% 180R
Description
CFR25 5% 180R

Suppliers

Company
Product
Description
Supplier Links
Cfr25 5% 180R Neohm - Te Connectivity - 45AJ2018 - Newark, An Avnet Company
Chicago, IL, United States
Cfr25 5% 180R Neohm - Te Connectivity
45AJ2018
Cfr25 5% 180R Neohm - Te Connectivity 45AJ2018
CFR25 5% 180R

CFR25 5% 180R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45AJ2018
Product Name Cfr25 5% 180R Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers