TE Connectivity Through Hole Resistors CFR25J15K

Description
TE Connectivity CFR25J15K Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR25J15K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 131390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131390
Through Hole Resistors 131390
TE Connectivity CFR25J15K Resistor

TE Connectivity CFR25J15K Resistor

Supplier's Site
Through Hole Resistors - 131390P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131390P
Through Hole Resistors 131390P
CFR25 carbon film resistor,15K 0.33W

CFR25 carbon film resistor,15K 0.33W

Supplier's Site
Through Hole Resistors - 1638481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638481
Through Hole Resistors 1638481
TE Connectivity CFR25J15K Resistor

TE Connectivity CFR25J15K Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR25J15KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J15KCT-ND
Through Hole Resistors 1712-CFR25J15KCT-ND
RES 15K OHM 5% 1/3W AXIAL

RES 15K OHM 5% 1/3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR25J15KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J15KTB-ND
Through Hole Resistors 1712-CFR25J15KTB-ND
15 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

15 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 15 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5843 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 15 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W5843
Through Hole Carbon Film Resistor, Cfr Series, 15 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W5843
Through Hole Carbon Film Resistor, CFR Series, 15 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 15 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 131390 131390P 1712-CFR25J15KCT-ND 95W5843
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 15 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 15000 ohms
Power Rating 0.3300 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details