TE Connectivity Through Hole Resistors CFR25J10R

Description
10 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR25J10RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J10RTB-ND
Through Hole Resistors 1712-CFR25J10RTB-ND
10 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

10 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR25J10RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J10RCT-ND
Through Hole Resistors 1712-CFR25J10RCT-ND
RES 10 OHM 5% 1/3W AXIAL

RES 10 OHM 5% 1/3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 131019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131019
Through Hole Resistors 131019
TE Connectivity CFR25J10R Resistor

TE Connectivity CFR25J10R Resistor

Supplier's Site
Through Hole Resistors - 131019P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131019P
Through Hole Resistors 131019P
CFR25 carbon film resistor,10R 0.33W

CFR25 carbon film resistor,10R 0.33W

Supplier's Site
Through Hole Resistors - 1638480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638480
Through Hole Resistors 1638480
TE Connectivity CFR25J10R Resistor

TE Connectivity CFR25J10R Resistor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number 1712-CFR25J10RTB-ND 131019 131019P
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details