TE Connectivity CFR25J10M Resistor
CFR25 carbon film resistor,10M 0.33W
TE Connectivity CFR25J10M Resistor
10 MOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
RES 10M OHM 5% 1/3W AXIAL
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
Through Hole Carbon Film Resistor, CFR Series, 10 Mohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
RES, 10M, 0.33W, AXIAL, CARBON FILM; Resistance:10Mohm; Product Range:CFR Series; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 135667 | 135667P | 1712-CFR25J10MTB-ND | 70063048 | 95W5835 | 20R0641 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Carbon Film;Res 10 Megohms;Pwr-Rtg 0.33 W;Tol 5%;Axial | Through Hole Carbon Film Resistor, Cfr Series, 10 Mohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity | Res, 10M, 0.33W, Axial, Carbon Film; Resistance Neohm Te Connectivity |
| Technology / Construction | CarbonFilm; Carbon film | CarbonFilm | CarbonFilm | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | ThroughHole; Axial Leads | Axial Leaded |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 0.0100 ohms | 1.00E7 ohms | 1.00E7 ohms | |||
| Power Rating | 0.3300 watts | 0.3330 watts | 0.3300 watts | 0.3300 watts |