TE Connectivity CFR25J100R Resistor
TE Connectivity CFR25J100R Resistor
TE Connectivity CFR25J100R Resistor
Win Source Part Number: 1087740-CFR25J100R
Category: Resistors>Through Hole Resistors
Series: CFR25, Neohm
Package: Tape & Box (TB)
Standard Package: 8,000
Tolerance: ±5%
Temperature Coefficient: 0/ -450ppm/°C
Power (Watts): 0.333W, 1/3W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm)
Alternative Parts (Cross-Reference): CFR16J100R; CFR50J100R; CF14JB100R; CF12JB100R; CF14JT100R; CF18JT100R; CFR-25JT-52-100R; CF12JT100R; CFR-50JT-52-100R1623
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Mfr: TE Connectivity Passive Product
Other Names: 1623930-2,1623930-2-
Base Product Number: CFR25
Carbon Film Resistor, 100R, 0.33W, 250V, 5% Tol, Axial Product overview: CFR25J100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR25J100R can be used for catalog matching and distributor lookup.
RES 100 OHM 5% 1/3W AXIAL
100 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Through Hole Carbon Film Resistor, CFR Series, 100 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 131132 | 131132P | 1087740-CFR25J100R | 53-CFR25J100R | 1712-CFR25J100RCT-ND | 95W5838 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | 0.33W 250V Resistor | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 100 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity |
| Technology / Construction | CarbonFilm; Carbon film | CarbonFilm; MetalFilm | CARBON FILM | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | ||
| Power Rating | 0.3300 watts | 0.3330 watts | 0.3330 watts |