TE Connectivity Through Hole Resistors CFR200J68R

Description
RES 68 OHM 5% 2W AXIAL
Request a Quote Datasheet
Description
RES 68 OHM 5% 2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR200J68RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J68RCT-ND
Through Hole Resistors 1712-CFR200J68RCT-ND
RES 68 OHM 5% 2W AXIAL

RES 68 OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR200J68RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J68RTB-ND
Through Hole Resistors 1712-CFR200J68RTB-ND
68 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

68 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 131968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131968
Through Hole Resistors 131968
TE Connectivity CFR200J68R Resistor

TE Connectivity CFR200J68R Resistor

Supplier's Site
Through Hole Resistors - 131968P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131968P
Through Hole Resistors 131968P
CFR200 carbon film resistor,68R 2W

CFR200 carbon film resistor,68R 2W

Supplier's Site
Through Hole Resistors - 1614265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614265
Through Hole Resistors 1614265
TE Connectivity CFR200J68R Resistor

TE Connectivity CFR200J68R Resistor

Supplier's Site
Fort Worth, TX, USA
Resistor;Carbon Film;Res 68 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
70063690
Resistor;Carbon Film;Res 68 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial 70063690
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site
Res, 68R, 2W, 500V, Axial Rohs Compliant Neohm Te Connectivity - 68AH9282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 2W, 500V, Axial Rohs Compliant Neohm Te Connectivity
68AH9282
Res, 68R, 2W, 500V, Axial Rohs Compliant Neohm Te Connectivity 68AH9282
RES, 68R, 2W, 500V, AXIAL ROHS COMPLIANT: YES

RES, 68R, 2W, 500V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CFR200J68RCT-ND 131968 131968P 70063690 68AH9282
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Carbon Film;Res 68 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial Res, 68R, 2W, 500V, Axial Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details