TE Connectivity Through Hole Resistors CFR200J680R

Description
680 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
680 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR200J680RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J680RTB-ND
Through Hole Resistors 1712-CFR200J680RTB-ND
680 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

680 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR200J680RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J680RCT-ND
Through Hole Resistors 1712-CFR200J680RCT-ND
RES 680 OHM 5% 2W AXIAL

RES 680 OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 135342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135342
Through Hole Resistors 135342
TE Connectivity CFR200J680R Resistor

TE Connectivity CFR200J680R Resistor

Supplier's Site
Through Hole Resistors - 135342P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135342P
Through Hole Resistors 135342P
CFR200 carbon film resistor,680R 2W

CFR200 carbon film resistor,680R 2W

Supplier's Site
Through Hole Resistors - 1614314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614314
Through Hole Resistors 1614314
TE Connectivity CFR200J680R Resistor

TE Connectivity CFR200J680R Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 680 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5819 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 680 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5819
Through Hole Carbon Film Resistor, Cfr Series, 680 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5819
Through Hole Carbon Film Resistor, CFR Series, 680 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 680 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Carbon Film;Res 680 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
70063688
Resistor;Carbon Film;Res 680 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial 70063688
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CFR200J680RTB-ND 135342 135342P 95W5819 70063688
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 680 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Carbon Film;Res 680 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers