TE Connectivity ™ Through Hole Resistors CFR200J680K

Description
TE Connectivity CFR200J680K Resistor
Request a Quote
Description
TE Connectivity CFR200J680K Resistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 135471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135471
Through Hole Resistors 135471
TE Connectivity CFR200J680K Resistor

TE Connectivity CFR200J680K Resistor

Supplier's Site
Through Hole Resistors - 1614755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614755
Through Hole Resistors 1614755
TE Connectivity CFR200J680K Resistor

TE Connectivity CFR200J680K Resistor

Supplier's Site
Fort Worth, TX, USA
Resistor;Carbon Film;Res 680 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial
70063687
Resistor;Carbon Film;Res 680 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial 70063687
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 135471 70063687
Product Name Through Hole Resistors Resistor;Carbon Film;Res 680 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial
Technology / Construction CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging ThroughHole Axial Leads
Standards and Certifications RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details