TE Connectivity Through Hole Resistors CFR200J47K

Description
RES 47K OHM 5% 2W AXIAL
Request a Quote Datasheet
Description
RES 47K OHM 5% 2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR200J47KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J47KCT-ND
Through Hole Resistors 1712-CFR200J47KCT-ND
RES 47K OHM 5% 2W AXIAL

RES 47K OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR200J47KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J47KTB-ND
Through Hole Resistors 1712-CFR200J47KTB-ND
47 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

47 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 131671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131671
Through Hole Resistors 131671
TE Connectivity CFR200J47K Resistor

TE Connectivity CFR200J47K Resistor

Supplier's Site
Through Hole Resistors - 131671P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131671P
Through Hole Resistors 131671P
CFR200 carbon film resistor,47K 2W

CFR200 carbon film resistor,47K 2W

Supplier's Site
Through Hole Resistors - 1638477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638477
Through Hole Resistors 1638477
TE Connectivity CFR200J47K Resistor

TE Connectivity CFR200J47K Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 47 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5810 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 47 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5810
Through Hole Carbon Film Resistor, Cfr Series, 47 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5810
Through Hole Carbon Film Resistor, CFR Series, 47 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 47 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR200J47KCT-ND 131671 131671P 95W5810
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 47 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers